Integrated Silicon Solution, Inc. Memory IS66WVQ8M4DALL-200BLI

Description
PSRAM (Pseudo SRAM) Memory IC 32Mb (8M x 4) SPI - Quad I/O 200MHz 24-TFBGA (6x8)
Request a Quote
Description
PSRAM (Pseudo SRAM) Memory IC 32Mb (8M x 4) SPI - Quad I/O 200MHz 24-TFBGA (6x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS66WVQ8M4DALL-200BLI is a 32Mb Pseudo Static Random Access Memory (PSRAM) device from Quarktwin Technology Ltd., featuring a Quad DDR (x4 xSPI) interface. It operates at a maximum clock rate of 200MHz with a supply voltage of 1.8V, and 133MHz at 3.0V. The device is organized as 4M words by 8 bits and supports low signal counts with only seven signal pins, including SCLK, CS#, DQSM, and four serial data I/O pins. This memory device is designed for industrial applications, with an operating temperature range of -40°C to +85°C for the standard version and -40°C to +105°C for the automotive grade. It offers various features such as configurable latency for read/write operations, support for wrapped burst and continuous modes, and deep power-down capabilities. The IS66WVQ8M4DALL-200BLI is packaged in a 24-ball TFBGA format, measuring 6x8mm, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The IS66WVQ8M4DALL-200BLI is a 32Mb Pseudo Static Random Access Memory (PSRAM) device from Quarktwin Technology Ltd., featuring a Quad DDR (x4 xSPI) interface. It operates at a maximum clock rate of 200MHz with a supply voltage of 1.8V, and 133MHz at 3.0V. The device is organized as 4M words by 8 bits and supports low signal counts with only seven signal pins, including SCLK, CS#, DQSM, and four serial data I/O pins. This memory device is designed for industrial applications, with an operating temperature range of -40°C to +85°C for the standard version and -40°C to +105°C for the automotive grade. It offers various features such as configurable latency for read/write operations, support for wrapped burst and continuous modes, and deep power-down capabilities. The IS66WVQ8M4DALL-200BLI is packaged in a 24-ball TFBGA format, measuring 6x8mm, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS66WVQ8M4DALL-200BLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 32Mb (8M x 4) SPI - Quad I/O 200MHz 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 32Mb (8M x 4) SPI - Quad I/O 200MHz 24-TFBGA (6x8)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS66WVQ8M4DALL-200BLI
Integrated Circuits (ICs) - Memory - Memory IS66WVQ8M4DALL-200BLI
IC PSRAM 32MBIT SPI/QUAD 24TFBGA

IC PSRAM 32MBIT SPI/QUAD 24TFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 32Mbit SPI - Quad I/O 200 MHz 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 32Mbit SPI - Quad I/O 200 MHz 24-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS66WVQ8M4DALL-200BLI-ND IS66WVQ8M4DALL-200BLI IS66WVQ8M4DALL-200BLI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category PSRAM Volatile; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Package Type 24-TBGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers