PSRAM (Pseudo SRAM) Memory IC 256Mb (32M x 8) SPI - Octal I/O 166MHz 24-TFBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 256Mbit SPI - Octal I/O 166 MHz 24-TFBGA (6x8)
IC PSRAM 256MBIT SPI/OCT 24TFBGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS66WVO32M8DBLL-166BLI-ND | IS66WVO32M8DBLL-166BLI | IS66WVO32M8DBLL-166BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA |