Integrated Silicon Solution, Inc. Memory IS66WVH8M8BLL-100B1LI

Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1466-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1065830-IS66WVH8M8BLL-100B1LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1065830-IS66WVH8M8BLL-100B1LI
Integrated Circuits (ICs) - Memory 1065830-IS66WVH8M8BLL-100B1LI
Win Source Part Number: 1065830-IS66WVH8M8BL L-100B1LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 40ns Memory Interface: Parallel Alternative Parts (Cross-Reference): SST26VF064B-104I/TD; SST26VF032BT-104I/TD ; SST26VF064BT-104I/TD IS66WVH8M8BLL100B1LI ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-1466 Base Product Number: IS66WVH8

Win Source Part Number: 1065830-IS66WVH8M8BLL-100B1LI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 40ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): SST26VF064B-104I/TD; SST26VF032BT-104I/TD; SST26VF064BT-104I/TDIS66WVH8M8BLL100B1LI;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1466
Base Product Number: IS66WVH8

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVH8M8BLL-100B1LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVH8M8BLL-100B1LI
Memory IC and Storage Component 774-IS66WVH8M8BLL-100B1LI
IC PSRAM 64MBIT PAR 24TFBGA Product overview: IS66WVH8M8BLL-100B1L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH8M8BLL-10 0B1LI can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PAR 24TFBGA Product overview: IS66WVH8M8BLL-100B1LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH8M8BLL-100B1LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 100 MHz 40 ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 100 MHz 40 ns 24-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS66WVH8M8BLL-100B1LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVH8M8BLL-100B1LI
Integrated Circuits (ICs) - Memory IS66WVH8M8BLL-100B1LI
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1466-ND 1065830-IS66WVH8M8BLL-100B1LI 774-IS66WVH8M8BLL-100B1LI IS66WVH8M8BLL-100B1LI IS66WVH8M8BLL-100B1LI IS66WVH8M8BLL-100B1LI IS66WVH8M8BLL-100B1LI
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category PSRAM Volatile; SRAM Chip SRAM Chip PSRAM; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-TBGA 24-TBGA BGA; 24-TBGA BGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00AFM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers