Integrated Silicon Solution, Inc. Memory IS66WVH8M8BLL-100B1LI-TR

Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS66WVH8M8BLL-100B1LI-TR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 100MHz 40ns 24-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVH8M8BLL-100B1LI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVH8M8BLL-100B1LI-TR
Memory IC and Storage Component 774-IS66WVH8M8BLL-100B1LI-TR
IC PSRAM 64MBIT PAR 24TFBGA Product overview: IS66WVH8M8BLL-100B1L I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH8M8BLL-10 0B1LI-TR can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PAR 24TFBGA Product overview: IS66WVH8M8BLL-100B1LI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH8M8BLL-100B1LI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1150772-IS66WVH8M8BLL-100B1LI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1150772-IS66WVH8M8BLL-100B1LI-TR
Integrated Circuits (ICs) - Memory 1150772-IS66WVH8M8BLL-100B1LI-TR
Win Source Part Number: 1150772-IS66WVH8M8BL L-100B1LI-TR Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 64Mb (8M x 8) Access Time: 40 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TBGA Supplier Device Package: 24-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Clock Frequency: 100 MHz Write Cycle Time - Word, Page: 40ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS66WVH8

Win Source Part Number: 1150772-IS66WVH8M8BLL-100B1LI-TR
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (8M x 8)
Access Time: 40 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Clock Frequency: 100 MHz
Write Cycle Time - Word, Page: 40ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS66WVH8

Buy Now Datasheet
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS66WVH8M8BLL-100B1LI-TR
IC PSRAM 64MBIT PARALLEL 24TFBGA

IC PSRAM 64MBIT PARALLEL 24TFBGA

Supplier's Site
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 100 MHz 40 ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 100 MHz 40 ns 24-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS66WVH8M8BLL-100B1LI-TR-ND 774-IS66WVH8M8BLL-100B1LI-TR 1150772-IS66WVH8M8BLL-100B1LI-TR IS66WVH8M8BLL-100B1LI-TR IS66WVH8M8BLL-100B1LI-TR IS66WVH8M8BLL-100B1LI-TR IS66WVH8M8BLL-100B1LI-TR
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category PSRAM SRAM Chip Volatile; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-TBGA 24-TBGA BGA BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details