PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 166MHz 36ns 24-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921751-IS66WVH8M8ALL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (8M x 8) Parallel 24-TFBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WVH8
Categories: Integrated Circuits (ICs)
Case / Package: 24-TFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC PSRAM 64MBIT PAR 24TFBGA Product overview: IS66WVH8M8ALL-166B1L
IC PSRAM 64MBIT PARALLEL 24TFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 166 MHz 36 ns 24-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 24TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1465-ND | 921751-IS66WVH8M8ALL-166B1LI | 774-IS66WVH8M8ALL-166B1LI | IS66WVH8M8ALL-166B1LI | IS66WVH8M8ALL-166B1LI | IS66WVH8M8ALL-166B1LI |
| Product Name | Memory | Memory - PSRAM - IS66WVH8M8ALL-166B1LI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 24-TBGA | BGA; 24-TFBGA (6x8) | BGA | BGA; 24-TBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V |