Integrated Silicon Solution, Inc. Memory IS66WVH16M8DALL-166B1LI

Description
PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 166MHz 36ns 24-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 166MHz 36ns 24-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1548-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 166MHz 36ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 166MHz 36ns 24-TFBGA (6x8)

Buy Now Datasheet
Memory - PSRAM - IS66WVH16M8DALL-166B1LI - 921750-IS66WVH16M8DALL-166B1LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVH16M8DALL-166B1LI
921750-IS66WVH16M8DALL-166B1LI
Memory - PSRAM - IS66WVH16M8DALL-166B1LI 921750-IS66WVH16M8DALL-166B1LI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921750-IS66WVH16M8DA LL-166B1LI Operating Temperature Range: -40°C ~ 85°C (TA) Features: PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 24-TFBGA (6x8) Package: 24-TBGA Package: Tray Mounting: Surface Mount Family Name: IS66WVH16 Categories: Integrated Circuits (ICs) Case / Package: 24-TFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 706-1548, IS66WVH16M8ALL-166B1 LI, IS66WVH16M8DBLL-100B 1LI

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921750-IS66WVH16M8DALL-166B1LI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 24-TFBGA (6x8)
Package: 24-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WVH16
Categories: Integrated Circuits (ICs)
Case / Package: 24-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1548, IS66WVH16M8ALL-166B1LI, IS66WVH16M8DBLL-100B1LI

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVH16M8DALL-166B1LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVH16M8DALL-166B1LI
Memory IC and Storage Component 774-IS66WVH16M8DALL-166B1LI
IC PSRAM 128MBIT PAR 24TFBGA Product overview: IS66WVH16M8DALL-166B 1LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH16M8DALL- 166B1LI can be used for catalog matching and distributor lookup.

IC PSRAM 128MBIT PAR 24TFBGA Product overview: IS66WVH16M8DALL-166B1LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVH16M8DALL-166B1LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 166 MHz 36 ns 24-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 128Mbit Parallel 166 MHz 36 ns 24-TFBGA (6x8)

Buy Now Datasheet
IC PSRAM 128MBIT PAR 24TFBGA

IC PSRAM 128MBIT PAR 24TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS66WVH16M8DALL-166B1LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS66WVH16M8DALL-166B1LI
Integrated Circuits (ICs) - Memory - Memory IS66WVH16M8DALL-166B1LI
IC PSRAM 128MBIT PAR 24TFBGA

IC PSRAM 128MBIT PAR 24TFBGA

Supplier's Site
IC PSRAM 128MBIT PAR 24TFBGA

IC PSRAM 128MBIT PAR 24TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1548-ND 921750-IS66WVH16M8DALL-166B1LI 774-IS66WVH16M8DALL-166B1LI IS66WVH16M8DALL-166B1LI IS66WVH16M8DALL-166B1LI IS66WVH16M8DALL-166B1LI IS66WVH16M8DALL-166B1LI
Product Name Memory Memory - PSRAM - IS66WVH16M8DALL-166B1LI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category PSRAM SRAM Chip SRAM Chip PSRAM; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 24-TBGA BGA; 24-TFBGA (6x8) BGA; 24-TBGA 24-TBGA
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details