Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875518-IS66WVE4M16TB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WVE4
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16TBLL-70BL
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875518-IS66WVE4M16TBLL-70BLI | 774-IS66WVE4M16TBLL-70BLI | IS66WVE4M16TBLL-70BLI-ND | IS66WVE4M16TBLL-70BLI | IS66WVE4M16TBLL-70BLI | IS66WVE4M16TBLL-70BLI |
| Product Name | Memory - PSRAM - IS66WVE4M16TBLL-70BLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM Chip | PSRAM | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 48-TFBGA (6x8) | 48-TFBGA | BGA; 48-TFBGA | BGA | ||
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |