PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16TBLL-70BL
Win Source Part Number: 1356851-IS66WVE4M16T
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Base Product Number: IS66WVE4M16
Technology: PSRAM (Pseudo SRAM)
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Volatile
Memory Format: PSRAM
Memory Size: 64Mbit
Memory Organization: 4M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 70ns
Access Time: 70 ns
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVE4M16TBLL-70BLI-TR-ND | 774-IS66WVE4M16TBLL-70BLI-TR | 1356851-IS66WVE4M16TBLL-70BLI-TR | IS66WVE4M16TBLL-70BLI-TR | IS66WVE4M16TBLL-70BLI-TR | IS66WVE4M16TBLL-70BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | PSRAM | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | BGA | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |