IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16EBLL-70BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 845006-IS66WVE4M16EB
Features: Memory IC 70 ns
Package: Tray
Family Name: IS66WVE4
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
PSRAM, 64MBIT, 70NS, TFBGA-48; Memory Size:64Mbit; SRAM Memory Configuration:4M x 16bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TFBGA; No. of Pins:48Pins; Access Time:70ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVE4M16EBLL-70BLI | 845006-IS66WVE4M16EBLL-70BLI | 706-1547-ND | 65AC6046 | IS66WVE4M16EBLL-70BLI | IS66WVE4M16EBLL-70BLI | IS66WVE4M16EBLL-70BLI | IS66WVE4M16EBLL-70BLI |
| Product Name | Memory IC and Storage Component | Memory - PSRAM - IS66WVE4M16EBLL-70BLI | Memory | Psram, 64Mbit, 70Ns, Tfbga-48; Memory Size Integrated Silicon Solution (Issi) | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | PSRAM | SRAM Chip | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 4000 k |