Integrated Silicon Solution, Inc. Memory - PSRAM - IS66WVE4M16BLL-70BLI-TR IS66WVE4M16BLL-70BLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777242-IS66WVE4M16BL L-70BLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: PSRAM (Pseudo SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Family Name: IS66WVE4M16BLL Categories: Integrated Circuits (ICs) Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA 1; EM7644SU16ANW-70S; EM7644SU16ANW-70LL; EM7644SU16ANW-70L; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777242-IS66WVE4M16BL L-70BLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: PSRAM (Pseudo SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Family Name: IS66WVE4M16BLL Categories: Integrated Circuits (ICs) Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA 1; EM7644SU16ANW-70S; EM7644SU16ANW-70LL; EM7644SU16ANW-70L; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - IS66WVE4M16BLL-70BLI-TR - 777242-IS66WVE4M16BLL-70BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVE4M16BLL-70BLI-TR
777242-IS66WVE4M16BLL-70BLI-TR
Memory - PSRAM - IS66WVE4M16BLL-70BLI-TR 777242-IS66WVE4M16BLL-70BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777242-IS66WVE4M16BL L-70BLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: PSRAM (Pseudo SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Family Name: IS66WVE4M16BLL Categories: Integrated Circuits (ICs) Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA 1; EM7644SU16ANW-70S; EM7644SU16ANW-70LL; EM7644SU16ANW-70L; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777242-IS66WVE4M16BLL-70BLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: PSRAM (Pseudo SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Family Name: IS66WVE4M16BLL
Categories: Integrated Circuits (ICs)
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): IS67WVE4M16BLL-70BLA1; EM7644SU16ANW-70S; EM7644SU16ANW-70LL; EM7644SU16ANW-70L;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVE4M16BLL-70BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE4M16BLL-70BLI-TR
Memory IC and Storage Component 774-IS66WVE4M16BLL-70BLI-TR
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-7 0BLI-TR can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16BLL-70BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE4M16BLL-70BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS66WVE4M16BLL-70BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS66WVE4M16BLL-70BLI-TR
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 48TFBGA

IC PSRAM 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777242-IS66WVE4M16BLL-70BLI-TR 774-IS66WVE4M16BLL-70BLI-TR IS66WVE4M16BLL-70BLI-TR-ND IS66WVE4M16BLL-70BLI-TR IS66WVE4M16BLL-70BLI-TR IS66WVE4M16BLL-70BLI-TR IS66WVE4M16BLL-70BLI-TR
Product Name Memory - PSRAM - IS66WVE4M16BLL-70BLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip PSRAM PSRAM; SRAM Chip Volatile; SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14V101QS-BK108XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details