Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) -Memory Memory
Package: Tape & Reel (TR)
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply: 1.7V ~ 1.95V
Memory Size: 64Mbit
Technology: PSRAM (Pseudo SRAM)
IC PSRAM 64MBIT PARALLEL 48TFBGA Product overview: IS66WVE4M16ALL-70BLI
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA (6x8)
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 48TFBGA
IC PSRAM 64MBIT PARALLEL 48TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVE4M16ALL-70BLI-TR | IS66WVE4M16ALL-70BLI-TR-ND | IS66WVE4M16ALL-70BLI-TR | IS66WVE4M16ALL-70BLI-TR | IS66WVE4M16ALL-70BLI-TR | |
| Product Name | Integrated Circuits (ICs) -Memory Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns |