PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 48TFBGA
IC PSRAM 32MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 48TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVE2M16EBLL-70BLI-TR-ND | IS66WVE2M16EBLL-70BLI-TR | IS66WVE2M16EBLL-70BLI-TR | IS66WVE2M16EBLL-70BLI-TR | IS66WVE2M16EBLL-70BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | 48-TFBGA |