Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS66WVE2M16EBLL-55BLI

Description
Win Source Part Number: 1121343-IS66WVE2M16E BLL-55BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS66WVE2M16EBLL55BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS66WVE2
Request a Quote Datasheet
Description
Win Source Part Number: 1121343-IS66WVE2M16E BLL-55BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS66WVE2M16EBLL55BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS66WVE2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1121343-IS66WVE2M16EBLL-55BLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1121343-IS66WVE2M16EBLL-55BLI
Integrated Circuits (ICs) - Memory 1121343-IS66WVE2M16EBLL-55BLI
Win Source Part Number: 1121343-IS66WVE2M16E BLL-55BLI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: PSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS66WVE2M16EBLL55BLI ; ECCN: 3A991B2A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS66WVE2

Win Source Part Number: 1121343-IS66WVE2M16EBLL-55BLI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS66WVE2M16EBLL55BLI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS66WVE2

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVE2M16EBLL-55BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE2M16EBLL-55BLI
Memory IC and Storage Component 774-IS66WVE2M16EBLL-55BLI
IC PSRAM 32MBIT PARALLEL 48TFBGA Product overview: IS66WVE2M16EBLL-55BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE2M16EBLL- 55BLI can be used for catalog matching and distributor lookup.

IC PSRAM 32MBIT PARALLEL 48TFBGA Product overview: IS66WVE2M16EBLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE2M16EBLL-55BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS66WVE2M16EBLL-55BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVE2M16EBLL-55BLI
Integrated Circuits (ICs) - Memory IS66WVE2M16EBLL-55BLI
IC PSRAM 32MBIT PARALLEL 48TFBGA

IC PSRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site
IC PSRAM 32MBIT PARALLEL 48TFBGA

IC PSRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 55 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 55 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1121343-IS66WVE2M16EBLL-55BLI 774-IS66WVE2M16EBLL-55BLI IS66WVE2M16EBLL-55BLI IS66WVE2M16EBLL-55BLI IS66WVE2M16EBLL-55BLI
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - CY14B101NA-ZS45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details