PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)
IC PSRAM 32MBIT PARALLEL 48TFBGA Product overview: IS66WVE2M16EALL-70BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921749-IS66WVE2M16EA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WVE2
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1400, IS66WVE2M16EALL-70BL
IC PSRAM 32MBIT PARALLEL 48TFBGA
IC PSRAM 32MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1400-ND | 774-IS66WVE2M16EALL-70BLI | 921749-IS66WVE2M16EALL-70BLI | IS66WVE2M16EALL-70BLI | IS66WVE2M16EALL-70BLI | IS66WVE2M16EALL-70BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - IS66WVE2M16EALL-70BLI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA (6x8) | BGA | BGA; 48-TFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V |