Integrated Silicon Solution, Inc. Memory - PSRAM - IS66WVE2M16BLL-70BLI IS66WVE2M16BLL-70BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 812138-IS66WVE2M16BL L-70BLI Packaging: Tray Mounting Style: SMD Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 812138-IS66WVE2M16BL L-70BLI Packaging: Tray Mounting Style: SMD Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PSRAM - IS66WVE2M16BLL-70BLI - 812138-IS66WVE2M16BLL-70BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVE2M16BLL-70BLI
812138-IS66WVE2M16BLL-70BLI
Memory - PSRAM - IS66WVE2M16BLL-70BLI 812138-IS66WVE2M16BLL-70BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 812138-IS66WVE2M16BL L-70BLI Packaging: Tray Mounting Style: SMD Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: PSRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 812138-IS66WVE2M16BLL-70BLI
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - IS66WVE2M16BLL-70BLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVE2M16BLL-70BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE2M16BLL-70BLI
Memory IC and Storage Component 774-IS66WVE2M16BLL-70BLI
IC PSRAM 32MBIT PARALLEL 48TFBGA Product overview: IS66WVE2M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE2M16BLL-7 0BLI can be used for catalog matching and distributor lookup.

IC PSRAM 32MBIT PARALLEL 48TFBGA Product overview: IS66WVE2M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE2M16BLL-70BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC PSRAM 32MBIT PARALLEL 48TFBGA

IC PSRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS66WVE2M16BLL-70BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVE2M16BLL-70BLI
Integrated Circuits (ICs) - Memory IS66WVE2M16BLL-70BLI
IC PSRAM 32MBIT PARALLEL 48TFBGA

IC PSRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - IS66WVE2M16BLL-70BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 812138-IS66WVE2M16BLL-70BLI IS66WVE2M16BLL-70BLI-ND 774-IS66WVE2M16BLL-70BLI IS66WVE2M16BLL-70BLI IS66WVE2M16BLL-70BLI IS66WVE2M16BLL-70BLI
Product Name Memory - PSRAM - IS66WVE2M16BLL-70BLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip PSRAM Volatile; SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details