Integrated Silicon Solution, Inc. Memory IS66WVE1M16BLL-70BLI

Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS66WVE1M16BLL-70BLI-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVE1M16BLL-70BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVE1M16BLL-70BLI
Memory IC and Storage Component 774-IS66WVE1M16BLL-70BLI
IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE1M16BLL-7 0BLI can be used for catalog matching and distributor lookup.

IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16BLL-70BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVE1M16BLL-70BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PSRAM - IS66WVE1M16BLL-70BLI - 1189377-IS66WVE1M16BLL-70BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVE1M16BLL-70BLI
1189377-IS66WVE1M16BLL-70BLI
Memory - PSRAM - IS66WVE1M16BLL-70BLI 1189377-IS66WVE1M16BLL-70BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189377-IS66WVE1M16B LL-70BLI Packaging: Tray Mounting Style: SMD Technology: PSRAM (Pseudo SRAM) Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: PSRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189377-IS66WVE1M16BLL-70BLI
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - IS66WVE1M16BLL-70BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS66WVE1M16BLL-70BLI
Integrated Circuits (ICs) - Memory IS66WVE1M16BLL-70BLI
IC PSRAM 16MBIT PARALLEL 48TFBGA

IC PSRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - IS66WVE1M16BLL-70BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet
IC PSRAM 16MBIT PARALLEL 48TFBGA

IC PSRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS66WVE1M16BLL-70BLI-ND 774-IS66WVE1M16BLL-70BLI 1189377-IS66WVE1M16BLL-70BLI IS66WVE1M16BLL-70BLI IS66WVE1M16BLL-70BLI IS66WVE1M16BLL-70BLI
Product Name Memory Memory IC and Storage Component Memory - PSRAM - IS66WVE1M16BLL-70BLI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category PSRAM Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; Tray BGA BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03/BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
2 suppliers
Memory - CY14B101LA-SZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details