PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921747-IS66WVE1M16BL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Package: Reel - TR
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16BLL-70BLI
IC PSRAM 16MBIT PARALLEL 48TFBGA
IC PSRAM 16MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVE1M16BLL-70BLI-TR-ND | 921747-IS66WVE1M16BLL-70BLI-TR | 774-IS66WVE1M16BLL-70BLI-TR | IS66WVE1M16BLL-70BLI-TR | IS66WVE1M16BLL-70BLI-TR | IS66WVE1M16BLL-70BLI-TR |
| Product Name | Memory | Memory - PSRAM - IS66WVE1M16BLL-70BLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 48-TFBGA | BGA; 48-TFBGA (6x8) | BGA; Tape & Reel (TR) | BGA | BGA; 48-TFBGA |