PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 55ns 48-TFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WVE1M16BLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189376-IS66WVE1M16B
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC PSRAM 16MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 55 ns 48-TFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 48TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVE1M16BLL-55BLI-ND | 774-IS66WVE1M16BLL-55BLI | 1189376-IS66WVE1M16BLL-55BLI | IS66WVE1M16BLL-55BLI | IS66WVE1M16BLL-55BLI | IS66WVE1M16BLL-55BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - PSRAM - IS66WVE1M16BLL-55BLI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tray | BGA; 48-TFBGA | BGA |