Integrated Silicon Solution, Inc. Memory IS66WVC4M16EALL-7010BLI-TR

Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)
Request a Quote Datasheet
Description
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS66WVC4M16EALL-7010BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)

Buy Now Datasheet
Memory - PSRAM - IS66WVC4M16EALL-7010BLI-TR - 875515-IS66WVC4M16EALL-7010BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - IS66WVC4M16EALL-7010BLI-TR
875515-IS66WVC4M16EALL-7010BLI-TR
Memory - PSRAM - IS66WVC4M16EALL-7010BLI-TR 875515-IS66WVC4M16EALL-7010BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875515-IS66WVC4M16EA LL-7010BLI-TR Operating Temperature Range: -40°C ~ 85°C (TC) Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x8) Package: 54-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: IS66WVC4 Categories: Integrated Circuits (ICs) Case / Package: 54-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875515-IS66WVC4M16EALL-7010BLI-TR
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70 ns 54-VFBGA (6x8)
Package: 54-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS66WVC4
Categories: Integrated Circuits (ICs)
Case / Package: 54-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IS66WVC4M16EALL-7010BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS66WVC4M16EALL-7010BLI-TR
Memory IC and Storage Component 774-IS66WVC4M16EALL-7010BLI-TR
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16EALL-7010 BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16EALL- 7010BLI-TR can be used for catalog matching and distributor lookup.

IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16EALL-7010BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS66WVC4M16EALL-7010BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site Datasheet
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS66WVC4M16EALL-7010BLI-TR
IC PSRAM 64MBIT PARALLEL 54VFBGA

IC PSRAM 64MBIT PARALLEL 54VFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS66WVC4M16EALL-7010BLI-TR-ND 875515-IS66WVC4M16EALL-7010BLI-TR 774-IS66WVC4M16EALL-7010BLI-TR IS66WVC4M16EALL-7010BLI-TR IS66WVC4M16EALL-7010BLI-TR IS66WVC4M16EALL-7010BLI-TR IS66WVC4M16EALL-7010BLI-TR
Product Name Memory Memory - PSRAM - IS66WVC4M16EALL-7010BLI-TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category PSRAM SRAM Chip SRAM Chip PSRAM (Pseudo SRAM); SRAM Chip PSRAM; SRAM Chip PSRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 54-VFBGA BGA; 54-VFBGA (6x8) 54-VFBGA BGA; 54-VFBGA BGA
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B116S-BZ25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details