PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 843385-IS66WVC4M16AL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ALL-7010B
IC PSRAM 64MBIT PARALLEL 54VFBGA
IC PSRAM 64MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)
IC PSRAM 64MBIT PARALLEL 54VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WVC4M16ALL-7010BLI-ND | 843385-IS66WVC4M16ALL-7010BLI | 774-IS66WVC4M16ALL-7010BLI | IS66WVC4M16ALL-7010BLI | IS66WVC4M16ALL-7010BLI | IS66WVC4M16ALL-7010BLI | IS66WVC4M16ALL-7010BLI |
| Product Name | Memory | Memory - IS66WVC4M16ALL-7010BLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | 54-VFBGA | BGA; Tray | 54-VFBGA | BGA | BGA; 54-VFBGA |