IC PSRAM 64MBIT PARALLEL 54VFBGA Product overview: IS66WVC4M16ALL-7010B
PSRAM (Pseudo SRAM) Memory IC 64Mb (4M x 16) Parallel 70ns 54-VFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 116031-IS66WVC4M16AL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-VFBGA (6x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: PSRAM
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC PSRAM 64MBIT PARALLEL 54VFBGA
IC PSRAM 64MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 64Mbit Parallel 70 ns 54-VFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVC4M16ALL-7010BLI-TR | IS66WVC4M16ALL-7010BLI-TR-ND | 116031-IS66WVC4M16ALL-7010BLI-TR | IS66WVC4M16ALL-7010BLI-TR | IS66WVC4M16ALL-7010BLI-TR | IS66WVC4M16ALL-7010BLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - PSRAM - IS66WVC4M16ALL-7010BLI-TR | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |