IC PSRAM 32MBIT PARALLEL 54VFBGA Product overview: IS66WVC2M16ECLL-7010
PSRAM (Pseudo SRAM) Memory IC 32Mb (2M x 16) Parallel 70ns 54-VFBGA (6x8)
Win Source Part Number: 979688-IS66WVC2M16EC
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 54-VFBGA
Supplier Device Package: 54-VFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS66WVC2
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
IC PSRAM 32MBIT PARALLEL 54VFBGA
PSRAM (Pseudo SRAM) Memory IC 32Mbit Parallel 70 ns 54-VFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WVC2M16ECLL-7010BLI-TR | IS66WVC2M16ECLL-7010BLI-TR-ND | 979688-IS66WVC2M16ECLL-7010BLI-TR | IS66WVC2M16ECLL-7010BLI-TR | IS66WVC2M16ECLL-7010BLI-TR | IS66WVC2M16ECLL-7010BLI-TR | IS66WVC2M16ECLL-7010BLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |
| Cycle Time | 70 ns | 70 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |