Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 759482-IS66WV51216EB
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II Product overview: IS66WV51216EBLL-70TL
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 70 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 759482-IS66WV51216EBLL-70TLI | IS66WV51216EBLL-70TLI-ND | 774-IS66WV51216EBLL-70TLI | IS66WV51216EBLL-70TLI | IS66WV51216EBLL-70TLI | IS66WV51216EBLL-70TLI | IS66WV51216EBLL-70TLI |
| Product Name | Memory - PSRAM - IS66WV51216EBLL-70TLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.5V ~ 3.6V | 2.5V ~ 3.6V | -3.3V; 2.5 | 2.5V ~ 3.6V | Surface Mount | 3.6V; 2.5V ~ 3.6V |