Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921744-IS66WV51216EB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS66WV51216
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC PSRAM 8MBIT PARALLEL 48TFBGA Product overview: IS66WV51216EBLL-70BL
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70ns 48-TFBGA (6x8)
PSRAM, 8MBIT, 70NS, MINI BGA-48; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:Mini BGA; No. of Pins:48Pins; Access Time:70ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC PSRAM 8MBIT PARALLEL 48TFBGA
IC PSRAM 8MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921744-IS66WV51216EBLL-70BLI | 774-IS66WV51216EBLL-70BLI | IS66WV51216EBLL-70BLI-ND | 65AC6049 | IS66WV51216EBLL-70BLI | IS66WV51216EBLL-70BLI | IS66WV51216EBLL-70BLI |
| Product Name | Memory - PSRAM - IS66WV51216EBLL-70BLI | Memory IC and Storage Component | Memory | Psram, 8Mbit, 70Ns, Mini Bga-48; Memory Size Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | PSRAM | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6x8) | 48-TFBGA | Mini BGA | BGA; 48-TFBGA | |||
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |