The IS66WV51216EBLL-55TL
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WV51216EBLL-55TLI-TR-ND | IS66WV51216EBLL-55TLI-TR | IS66WV51216EBLL-55TLI-TR | IS66WV51216EBLL-55TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | PSRAM | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |