Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 759665-IS66WV51216DB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: PSRAM (Pseudo SRAM)
Operating Supply Voltage: 2.5 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70ns
Family Name: IS66WV51216DBLL
Categories: Integrated Circuits (ICs)
Memory Format: PSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): MT45V512KW16PEGA-70W
Introduction Date: January 24, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II Product overview: IS66WV51216DBLL-70TL
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 70 ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 759665-IS66WV51216DBLL-70TLI | IS66WV51216DBLL-70TLI-ND | 774-IS66WV51216DBLL-70TLI | IS66WV51216DBLL-70TLI | IS66WV51216DBLL-70TLI | IS66WV51216DBLL-70TLI |
| Product Name | Memory - PSRAM - IS66WV51216DBLL-70TLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |