IC PSRAM 8MBIT PARALLEL 48TFBGA Product overview: IS66WV51216DBLL-70BL
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875512-IS66WV51216DB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (6x8)
Package: Tray
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC PSRAM 8MBIT PAR 48MINIBGA
IC PSRAM 8MBIT PAR 48MINIBGA
IC PSRAM 8MBIT PAR 48MINIBGA
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 70 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WV51216DBLL-70BLI | IS66WV51216DBLL-70BLI-ND | 875512-IS66WV51216DBLL-70BLI | IS66WV51216DBLL-70BLI | IS66WV51216DBLL-70BLI | IS66WV51216DBLL-70BLI | IS66WV51216DBLL-70BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - PSRAM - IS66WV51216DBLL-70BLI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |