Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 088247-IS66WV51216DB
Packaging: Tray
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: PSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC PSRAM 8MBIT PAR 44TSOP II Product overview: IS66WV51216DBLL-55TL
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 088247-IS66WV51216DBLL-55TLI | 774-IS66WV51216DBLL-55TLI | IS66WV51216DBLL-55TLI-ND | IS66WV51216DBLL-55TLI | IS66WV51216DBLL-55TLI | IS66WV51216DBLL-55TLI |
| Product Name | Memory - PSRAM - IS66WV51216DBLL-55TLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 44-TSOP II | TSOP; Tray | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |