IC PSRAM 8MBIT PARALLEL 48TFBGA Product overview: IS66WV51216DBLL-55BL
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813069-IS66WV51216DB
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Supplier Device Package: 48-miniBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
IC PSRAM 8MBIT PAR 48MINIBGA
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)
IC PSRAM 8MBIT PAR 48MINIBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WV51216DBLL-55BLI | IS66WV51216DBLL-55BLI-ND | 813069-IS66WV51216DBLL-55BLI | IS66WV51216DBLL-55BLI | IS66WV51216DBLL-55BLI | IS66WV51216DBLL-55BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - PSRAM - IS66WV51216DBLL-55BLI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Cycle Time | 55 ns | 55 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |