Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189375-IS66WV51216B
Packaging: Tray
Mounting Style: SMD
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: PSRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V
PSRAM (Pseudo SRAM) Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
IC PSRAM 8MBIT PAR 44TSOP II Product overview: IS66WV51216BLL-55TLI
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
IC PSRAM 8MBIT PAR 44TSOP II
PSRAM (Pseudo SRAM) Memory IC 8Mbit Parallel 55 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189375-IS66WV51216BLL-55TLI | IS66WV51216BLL-55TLI-ND | 774-IS66WV51216BLL-55TLI | IS66WV51216BLL-55TLI | IS66WV51216BLL-55TLI | IS66WV51216BLL-55TLI | IS66WV51216BLL-55TLI |
| Product Name | Memory - PSRAM - IS66WV51216BLL-55TLI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |
| Cycle Time | 55 ns | 55 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |