IC PSRAM 4MBIT PAR 44TSOP II Product overview: IS66WV25616BLL-55TLI
PSRAM (Pseudo SRAM) Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921743-IS66WV25616BL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PSRAM (Pseudo SRAM) Memory IC 4Mb (256K x 16) Parallel 55 ns 44-TSOP II
Package: Tray
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC PSRAM 4MBIT PAR 44TSOP II
IC PSRAM 4MBIT PAR 44TSOP II
PSRAM (Pseudo SRAM) Memory IC 4Mbit Parallel 55 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WV25616BLL-55TLI | IS66WV25616BLL-55TLI-ND | 921743-IS66WV25616BLL-55TLI | IS66WV25616BLL-55TLI | IS66WV25616BLL-55TLI | IS66WV25616BLL-55TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - PSRAM - IS66WV25616BLL-55TLI | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | SRAM Chip | PSRAM; SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |