PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 55ns 48-TFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 48TFBGA
IC PSRAM 16MBIT PARALLEL 48TFBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 55 ns 48-TFBGA (6x8)
IC PSRAM 16MBIT PARALLEL 48TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS66WV1M16EBLL-55BLI-ND | IS66WV1M16EBLL-55BLI | IS66WV1M16EBLL-55BLI | IS66WV1M16EBLL-55BLI | IS66WV1M16EBLL-55BLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | PSRAM | Volatile; SRAM Chip | PSRAM (Pseudo SRAM); SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA |