IC PSRAM 16MBIT PARALLEL 48TFBGA Product overview: IS66WV1M16DBLL-55BLI
PSRAM (Pseudo SRAM) Memory IC 16Mb (1M x 16) Parallel 55ns 48-TFBGA (6x8)
Win Source Part Number: 944354-IS66WV1M16DBL
Series: *
Categories: Memory
IC PSRAM 16MBIT PARALLEL 48TFBGA
IC PSRAM 16MBIT PAR 48MINIBGA
PSRAM (Pseudo SRAM) Memory IC 16Mbit Parallel 55 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS66WV1M16DBLL-55BLI | IS66WV1M16DBLL-55BLI-ND | 944354-IS66WV1M16DBLL-55BLI | IS66WV1M16DBLL-55BLI | IS66WV1M16DBLL-55BLI | IS66WV1M16DBLL-55BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS66WV1M16DBLL-55BLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | PSRAM | SRAM Chip | Volatile; SRAM Chip | PSRAM; SRAM Chip | PSRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | |||
| Cycle Time | 55 ns | 55 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |