SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-sTSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS65WV1288BLL-55HLA1-ND | IS65WV1288BLL-55HLA1 | IS65WV1288BLL-55HLA1 | IS65WV1288BLL-55HLA1 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) |