Integrated Silicon Solution, Inc. Memory - SRAM - IS65C256AL-25ULA3 IS65C256AL-25ULA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813091-IS65C256AL-25 ULA3 Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813091-IS65C256AL-25 ULA3 Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS65C256AL-25ULA3 - 813091-IS65C256AL-25ULA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS65C256AL-25ULA3
813091-IS65C256AL-25ULA3
Memory - SRAM - IS65C256AL-25ULA3 813091-IS65C256AL-25ULA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 813091-IS65C256AL-25 ULA3 Packaging: Tube Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 25ns Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813091-IS65C256AL-25ULA3
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 25ns
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC (0.330", 8.38mm Width)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory - IS65C256AL-25ULA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-IS65C256AL-25ULA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS65C256AL-25ULA3
Memory IC and Storage Component 774-IS65C256AL-25ULA3
IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS65C256AL-25ULA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS65C256AL-25ULA 3 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS65C256AL-25ULA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS65C256AL-25ULA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Memory - IS65C256AL-25ULA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 25 ns 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS65C256AL-25ULA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS65C256AL-25ULA3
Integrated Circuits (ICs) - Memory - Memory IS65C256AL-25ULA3
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 813091-IS65C256AL-25ULA3 IS65C256AL-25ULA3-ND 774-IS65C256AL-25ULA3 IS65C256AL-25ULA3 IS65C256AL-25ULA3 IS65C256AL-25ULA3
Product Name Memory - SRAM - IS65C256AL-25ULA3 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; "28-SOIC (0.330"", 8.38mm Width)" SOIC; 28-SOIC (0.330\", 8.38mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27LS03/BEA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details