Integrated Silicon Solution, Inc. Memory - SRAM - IS64WV6416BLL-15BLA3 IS64WV6416BLL-15BLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189370-IS64WV6416BL L-15BLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 48-miniBGA (8x10) Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189370-IS64WV6416BL L-15BLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 48-miniBGA (8x10) Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS64WV6416BLL-15BLA3 - 1189370-IS64WV6416BLL-15BLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV6416BLL-15BLA3
1189370-IS64WV6416BLL-15BLA3
Memory - SRAM - IS64WV6416BLL-15BLA3 1189370-IS64WV6416BLL-15BLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189370-IS64WV6416BL L-15BLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Categories: Integrated Circuits Supplier Device Package: 48-miniBGA (8x10) Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 480 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189370-IS64WV6416BLL-15BLA3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (8x10)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Memory - IS64WV6416BLL-15BLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (8x10)

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64WV6416BLL-15BLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV6416BLL-15BLA3
Memory IC and Storage Component 774-IS64WV6416BLL-15BLA3
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS64WV6416BLL-15BLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15 BLA3 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS64WV6416BLL-15BLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15BLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV6416BLL-15BLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV6416BLL-15BLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV6416BLL-15BLA3
IC SRAM 1MBIT PARALLEL 48TFBGA

IC SRAM 1MBIT PARALLEL 48TFBGA

Supplier's Site
IC SRAM 1MBIT PARALLEL 48MINIBGA

IC SRAM 1MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
Memory - IS64WV6416BLL-15BLA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-TFBGA (8x10)

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-TFBGA (8x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189370-IS64WV6416BLL-15BLA3 IS64WV6416BLL-15BLA3-ND 774-IS64WV6416BLL-15BLA3 IS64WV6416BLL-15BLA3 IS64WV6416BLL-15BLA3 IS64WV6416BLL-15BLA3
Product Name Memory - SRAM - IS64WV6416BLL-15BLA3 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details