Integrated Silicon Solution, Inc. Memory IS64WV6416BLL-15BA3

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (6x8)
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS64WV6416BLL-15BA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15ns 48-TFBGA (6x8)

Buy Now Datasheet
Memory - SRAM - IS64WV6416BLL-15BA3 - 921739-IS64WV6416BLL-15BA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV6416BLL-15BA3
921739-IS64WV6416BLL-15BA3
Memory - SRAM - IS64WV6416BLL-15BA3 921739-IS64WV6416BLL-15BA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921739-IS64WV6416BLL -15BA3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 48-TFBGA (6x8) Package: Tray Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (6x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921739-IS64WV6416BLL-15BA3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 15 ns 48-TFBGA (6x8)
Package: Tray
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64WV6416BLL-15BA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV6416BLL-15BA3
Memory IC and Storage Component 774-IS64WV6416BLL-15BA3
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS64WV6416BLL-15BA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15 BA3 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS64WV6416BLL-15BA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV6416BLL-15BA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 1MBIT PARALLEL 48MINIBGA

IC SRAM 1MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV6416BLL-15BA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV6416BLL-15BA3
Integrated Circuits (ICs) - Memory - Memory IS64WV6416BLL-15BA3
IC SRAM 1MBIT PARALLEL 48TFBGA

IC SRAM 1MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - IS64WV6416BLL-15BA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS64WV6416BLL-15BA3-ND 921739-IS64WV6416BLL-15BA3 774-IS64WV6416BLL-15BA3 IS64WV6416BLL-15BA3 IS64WV6416BLL-15BA3 IS64WV6416BLL-15BA3
Product Name Memory Memory - SRAM - IS64WV6416BLL-15BA3 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA (6x8) BGA; Tray BGA; 48-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers