IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS64WV5128EDBLL-10CT
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 814235-IS64WV5128EDB
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 10ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 10ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64WV5128EDBLL-10CTLA3 | 814235-IS64WV5128EDBLL-10CTLA3 | IS64WV5128EDBLL-10CTLA3-ND | IS64WV5128EDBLL-10CTLA3 | IS64WV5128EDBLL-10CTLA3 | IS64WV5128EDBLL-10CTLA3 |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS64WV5128EDBLL-10CTLA3 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Number of Words | 512 k |