Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189368-IS64WV51216B
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (9x11)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 210
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS64WV51216BLL-10MLA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189368-IS64WV51216BLL-10MLA3 | IS64WV51216BLL-10MLA3-ND | 774-IS64WV51216BLL-10MLA3 | IS64WV51216BLL-10MLA3 | IS64WV51216BLL-10MLA3 | IS64WV51216BLL-10MLA3 |
| Product Name | Memory - SRAM - IS64WV51216BLL-10MLA3 | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | 2.4V ~ 3.6V | 2.4V ~ 3.6V | -3.3V; 2.4 | Surface Mount | 3.6V; 2.4V ~ 3.6V |