IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS64WV51216BLL-10MLA
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777241-IS64WV51216BL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Family Name: IS64WV51216BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-miniBGA (9x11)
Alternative Parts (Cross-Reference): CY62157EV30LL-45BVXI
Introduction Date: May 17, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-miniBGA (9x11)
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64WV51216BLL-10MLA3-TR | 777241-IS64WV51216BLL-10MLA3-TR | IS64WV51216BLL-10MLA3-TR-ND | IS64WV51216BLL-10MLA3-TR | IS64WV51216BLL-10MLA3-TR | IS64WV51216BLL-10MLA3-TR |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS64WV51216BLL-10MLA3-TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 512 k |