Integrated Silicon Solution, Inc. Memory - SRAM - IS64WV51216BLL-10MA3-TR IS64WV51216BLL-10MA3-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777240-IS64WV51216BL L-10MA3-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Family Name: IS64WV51216BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-miniBGA (9x11) Alternative Parts (Cross-Reference): CY62157EV30LL-45BVXI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVI; CY62157EV30LL-45BVIT ; Introduction Date: May 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777240-IS64WV51216BL L-10MA3-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Family Name: IS64WV51216BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-miniBGA (9x11) Alternative Parts (Cross-Reference): CY62157EV30LL-45BVXI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVI; CY62157EV30LL-45BVIT ; Introduction Date: May 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS64WV51216BLL-10MA3-TR - 777240-IS64WV51216BLL-10MA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV51216BLL-10MA3-TR
777240-IS64WV51216BLL-10MA3-TR
Memory - SRAM - IS64WV51216BLL-10MA3-TR 777240-IS64WV51216BLL-10MA3-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777240-IS64WV51216BL L-10MA3-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.4 V ~ 3.6 V Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 10ns Family Name: IS64WV51216BLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 48-miniBGA (9x11) Alternative Parts (Cross-Reference): CY62157EV30LL-45BVXI ; CY62157EV30LL-45BVXI T; CY62157EV30LL-45BVI; CY62157EV30LL-45BVIT ; Introduction Date: May 17, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777240-IS64WV51216BLL-10MA3-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.4 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 10ns
Family Name: IS64WV51216BLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-miniBGA (9x11)
Alternative Parts (Cross-Reference): CY62157EV30LL-45BVXI; CY62157EV30LL-45BVXIT; CY62157EV30LL-45BVI; CY62157EV30LL-45BVIT;
Introduction Date: May 17, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS64WV51216BLL-10MA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV51216BLL-10MA3-TR
Memory IC and Storage Component 774-IS64WV51216BLL-10MA3-TR
IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS64WV51216BLL-10MA3 -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV51216BLL-1 0MA3-TR can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS64WV51216BLL-10MA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV51216BLL-10MA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV51216BLL-10MA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV51216BLL-10MA3-TR
Integrated Circuits (ICs) - Memory - Memory IS64WV51216BLL-10MA3-TR
IC SRAM 8MBIT PARALLEL 48MINIBGA

IC SRAM 8MBIT PARALLEL 48MINIBGA

Supplier's Site
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)

SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-miniBGA (9x11)

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 48MINIBGA

IC SRAM 8MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777240-IS64WV51216BLL-10MA3-TR 774-IS64WV51216BLL-10MA3-TR IS64WV51216BLL-10MA3-TR IS64WV51216BLL-10MA3-TR IS64WV51216BLL-10MA3-TR
Product Name Memory - SRAM - IS64WV51216BLL-10MA3-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns 10 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - CY14B256L-SZ35XI - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
2 suppliers
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers