SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 15ns 44-TSOP II
Win Source Part Number: 1187420-IS64WV3216BL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 512Kb (32K x 16)
Access Time: 15 ns
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS64WV3216BLL15CTLA3
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS64WV3216
IC SRAM 512KBIT PAR 44TSOP II Product overview: IS64WV3216BLL-15CTLA
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
IC SRAM 512KBIT PAR 44TSOP II
SRAM - Asynchronous Memory IC 512Kbit Parallel 15 ns 44-TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV3216BLL-15CTLA3-ND | 1187420-IS64WV3216BLL-15CTLA3 | 774-IS64WV3216BLL-15CTLA3 | IS64WV3216BLL-15CTLA3 | IS64WV3216BLL-15CTLA3 | IS64WV3216BLL-15CTLA3 | IS64WV3216BLL-15CTLA3 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | ||||
| Supply Voltage | 2.5V ~ 3.6V | 2.5V ~ 3.6V | -3.3V; 2.5 | 2.5V ~ 3.6V | Surface Mount | 3.6V; 2.5V ~ 3.6V | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns |