SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189364-IS64WV25616B
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (6x8)
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
IC SRAM 4MBIT PARALLEL 48TFBGA Product overview: IS64WV25616BLL-10BLA
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV25616BLL-10BLA3-ND | 1189364-IS64WV25616BLL-10BLA3 | 774-IS64WV25616BLL-10BLA3 | IS64WV25616BLL-10BLA3 | IS64WV25616BLL-10BLA3 | IS64WV25616BLL-10BLA3 | IS64WV25616BLL-10BLA3 |
| Product Name | Memory | Memory - SRAM - IS64WV25616BLL-10BLA3 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-TFBGA | 48-TFBGA | BGA; 48-TFBGA | ||||
| Supply Voltage | 2.4V ~ 3.6V | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | 3.6V; 2.4V ~ 3.6V | Surface Mount |