IC SRAM 16MBIT PAR 44TSOP II Product overview: IS64WV20488BLL-10CTL
SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921737-IS64WV20488BL
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: IS64WV20488
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 16MBIT PAR 44TSOP II
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 44-TSOP II
IC SRAM 16MBIT PAR 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64WV20488BLL-10CTLA3 | IS64WV20488BLL-10CTLA3-ND | 921737-IS64WV20488BLL-10CTLA3 | IS64WV20488BLL-10CTLA3 | IS64WV20488BLL-10CTLA3 | IS64WV20488BLL-10CTLA3 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS64WV20488BLL-10CTLA3 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 2000 kbits | |
| Number of Words | 2000 k |