Integrated Silicon Solution, Inc. Memory IC and Storage Component IS64WV20488BLL-10CTLA3-TR

Description
IC SRAM 16MBIT PAR 44TSOP II Product overview: IS64WV20488BLL-10CTL A3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV20488BLL-1 0CTLA3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 16MBIT PAR 44TSOP II Product overview: IS64WV20488BLL-10CTL A3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV20488BLL-1 0CTLA3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS64WV20488BLL-10CTLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV20488BLL-10CTLA3-TR
Memory IC and Storage Component 774-IS64WV20488BLL-10CTLA3-TR
IC SRAM 16MBIT PAR 44TSOP II Product overview: IS64WV20488BLL-10CTL A3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV20488BLL-1 0CTLA3-TR can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PAR 44TSOP II Product overview: IS64WV20488BLL-10CTLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV20488BLL-10CTLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS64WV20488BLL-10CTLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356860-IS64WV20488BLL-10CTLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356860-IS64WV20488BLL-10CTLA3-TR
Integrated Circuits (ICs) - Memory - Memory 1356860-IS64WV20488BLL-10CTLA3-TR
Win Source Part Number: 1356860-IS64WV20488B LL-10CTLA3-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Base Product Number: IS64WV20488 Technology: SRAM - Asynchronous Mounting Type: Surface Mount HTSUS: 8542.32.0041 REACH Status: REACH Unaffected ECCN: 3A991B2A Voltage - Supply: 2.4V ~ 3.6V Memory Type: Volatile Memory Format: SRAM Memory Size: 16Mbit Memory Organization: 2M x 8 Memory Interface: Parallel Write Cycle Time - Word, Page: 10ns Access Time: 10 ns

Win Source Part Number: 1356860-IS64WV20488BLL-10CTLA3-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Base Product Number: IS64WV20488
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.4V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 16Mbit
Memory Organization: 2M x 8
Memory Interface: Parallel
Write Cycle Time - Word, Page: 10ns
Access Time: 10 ns

Buy Now Datasheet
SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 16Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV20488BLL-10CTLA3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV20488BLL-10CTLA3-TR
Integrated Circuits (ICs) - Memory - Memory IS64WV20488BLL-10CTLA3-TR
IC SRAM 16MBIT PAR 44TSOP II

IC SRAM 16MBIT PAR 44TSOP II

Supplier's Site
IC SRAM 16MBIT PAR 44TSOP II

IC SRAM 16MBIT PAR 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS64WV20488BLL-10CTLA3-TR IS64WV20488BLL-10CTLA3-TR-ND 1356860-IS64WV20488BLL-10CTLA3-TR IS64WV20488BLL-10CTLA3-TR IS64WV20488BLL-10CTLA3-TR IS64WV20488BLL-10CTLA3-TR
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns 10 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 28310552 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details