IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS64WV12816EDBLL-10C
Win Source Part Number: 1172649-IS64WV12816E
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 10 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS64WV12816EDBLL10CT
ECCN: 3A991B2A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS64WV12816
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 44-TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64WV12816EDBLL-10CTLA3 | 1172649-IS64WV12816EDBLL-10CTLA3 | IS64WV12816EDBLL-10CTLA3-ND | IS64WV12816EDBLL-10CTLA3 | IS64WV12816EDBLL-10CTLA3 | IS64WV12816EDBLL-10CTLA3 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Cycle Time | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |