IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS64WV12816EDBLL-10B
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875510-IS64WV12816ED
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 10 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS64WV12816
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 2MBIT PARALLEL 48TFBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 48-TFBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS64WV12816EDBLL-10BLA3 | IS64WV12816EDBLL-10BLA3-ND | 875510-IS64WV12816EDBLL-10BLA3 | IS64WV12816EDBLL-10BLA3 | IS64WV12816EDBLL-10BLA3 | IS64WV12816EDBLL-10BLA3 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS64WV12816EDBLL-10BLA3 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | |||
| Cycle Time | 10 ns | 10 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |