Integrated Silicon Solution, Inc. Memory IS64WV12816DBLL-12CTLA3

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS64WV12816DBLL-12CTLA3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - IS64WV12816DBLL-12CTLA3 - 1189363-IS64WV12816DBLL-12CTLA3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS64WV12816DBLL-12CTLA3
1189363-IS64WV12816DBLL-12CTLA3
Memory - SRAM - IS64WV12816DBLL-12CTLA3 1189363-IS64WV12816DBLL-12CTLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189363-IS64WV12816D BLL-12CTLA3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 12ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 125°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.4V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189363-IS64WV12816DBLL-12CTLA3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 12ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS64WV12816DBLL-12CTLA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS64WV12816DBLL-12CTLA3
Memory IC and Storage Component 774-IS64WV12816DBLL-12CTLA3
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS64WV12816DBLL-12CT LA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV12816DBLL- 12CTLA3 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS64WV12816DBLL-12CTLA3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS64WV12816DBLL-12CTLA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS64WV12816DBLL-12CTLA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS64WV12816DBLL-12CTLA3
Integrated Circuits (ICs) - Memory - Memory IS64WV12816DBLL-12CTLA3
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS64WV12816DBLL-12CTLA3-ND 1189363-IS64WV12816DBLL-12CTLA3 774-IS64WV12816DBLL-12CTLA3 IS64WV12816DBLL-12CTLA3 IS64WV12816DBLL-12CTLA3 IS64WV12816DBLL-12CTLA3
Product Name Memory Memory - SRAM - IS64WV12816DBLL-12CTLA3 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.4V ~ 3.6V 2.4V ~ 3.6V -3.3V; 2.4 3.6V; 2.4V ~ 3.6V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details