The IS64WV12816DBLL-12BL
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 12ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 12 ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS64WV12816DBLL-12BLA3-TR-ND | IS64WV12816DBLL-12BLA3-TR | IS64WV12816DBLL-12BLA3-TR | IS64WV12816DBLL-12BLA3-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA |