Integrated Silicon Solution, Inc. OEM Parts - OEM Parts (F - I) - IS64WV12816BLL-15TLA3 IS64WV12816BLL-15TLA3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992478-IS64WV12816BL L-15TLA3 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 15 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(F-I) Case / Package: TSOP Alternative Parts (Cross-Reference): IS64WV12816BLL-15TLA 3IS64WV12816BLL15TLA 3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 40 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992478-IS64WV12816BL L-15TLA3 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 15 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(F-I) Case / Package: TSOP Alternative Parts (Cross-Reference): IS64WV12816BLL-15TLA 3IS64WV12816BLL15TLA 3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 40 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IS64WV12816BLL-15TLA3 - 992478-IS64WV12816BLL-15TLA3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IS64WV12816BLL-15TLA3
992478-IS64WV12816BLL-15TLA3
OEM Parts - OEM Parts (F - I) - IS64WV12816BLL-15TLA3 992478-IS64WV12816BLL-15TLA3
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992478-IS64WV12816BL L-15TLA3 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Access Time: 15 ns Density: 2 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: OEM Parts(F-I) Case / Package: TSOP Alternative Parts (Cross-Reference): IS64WV12816BLL-15TLA 3IS64WV12816BLL15TLA 3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.5 V Nominal Supply Current: 40 mA Address Bus Width: 17 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992478-IS64WV12816BLL-15TLA3
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 15 ns
Density: 2 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: OEM Parts(F-I)
Case / Package: TSOP
Alternative Parts (Cross-Reference): IS64WV12816BLL-15TLA3IS64WV12816BLL15TLA3;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 40 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 992478-IS64WV12816BLL-15TLA3
Product Name OEM Parts - OEM Parts (F - I) - IS64WV12816BLL-15TLA3
Unlock Full Specs
to access all available technical data